Vishay Intertechnology, Inc. Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0330FEB

Description
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0330FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0330FEB
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0330FEB
Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R0330FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0330FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R0330FEBTR-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0330FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0330FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R0330FEBCT-ND
RES 0.033 OHM 1% 1/2W 2010

RES 0.033 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0330FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0330FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0330FEBDKR-ND
RES 0.033 OHM 1% 1/2W 2010

RES 0.033 OHM 1% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0330FEB 541-WSL2010R0330FEBTR-ND
Product Name Res Metal Strip 2010 33m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers