Vishay Intertechnology, Inc. Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0270FTA

Description
Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0270FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0270FTA
Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0270FTA
Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0270FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0270FTA-ND
Chip Resistor - Surface Mount WSL2010R0270FTA-ND
27 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0270FTA WSL2010R0270FTA-ND
Product Name Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details