The Win Source Electronics part number 1380292-WSL2010R0270
Win Source Part Number: 1380292-WSL2010R0270
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 27 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Res Metal Strip 2010 0.027 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0270FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0270FEA can be used for catalog matching and distributor lookup.
Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
27 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
27 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
27 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1380292-WSL2010R0270FEA | 52-WSL2010R0270FEA | WSL2010R0270FEA | 541-10080-2-ND |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD 0.027 Ohm 2W Resistor | Res Metal Strip 2010 27m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Resistance Range | 0.0270 ohms | 0.0270 ohms | 0.0270 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 0.5000 watts | 2 watts | 0.5000 watts | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |