Vishay Intertechnology, Inc. Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m... WSL2010R0250FEK18

Description
Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m...
Request a Quote Datasheet
Description
Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m... - WSL2010R0250FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m...
WSL2010R0250FEK18
Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m... WSL2010R0250FEK18
Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m...

Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m...

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0250FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0250FEK18-ND
Chip Resistor - Surface Mount WSL2010R0250FEK18-ND
25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0250FEK18 WSL2010R0250FEK18-ND
Product Name Current Sense ResistorsSeries:WSL; Resistance:0.025ohm; Resistance Tolerance:1%; Power Rating:500m... Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC1R0JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - RL73H2BR11FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details