Vishay Precision Group RES .025 OHM 1/2W 1% 2010 SMD WSL2010R0250FEA

Description
RES .025ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .025ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .025 OHM 1/2W 1% 2010 SMD - WSL2010R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 1/2W 1% 2010 SMD
WSL2010R0250FEA
RES .025 OHM 1/2W 1% 2010 SMD WSL2010R0250FEA
RES .025ohm 1/2W 1% 2010 SMD

RES .025ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 0.025 Ohm 0.5W Resistor - 52-WSL2010R0250FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.025 Ohm 0.5W Resistor
52-WSL2010R0250FEA
SMD 0.025 Ohm 0.5W Resistor 52-WSL2010R0250FEA
2010 Metal Strip Current Sense Resistor, 0.025 Ohm, 1%, 0.5W, SMD Product overview: WSL2010R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0250FEA can be used for catalog matching and distributor lookup.

2010 Metal Strip Current Sense Resistor, 0.025 Ohm, 1%, 0.5W, SMD Product overview: WSL2010R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0250FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLE-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.025DKR-ND
Chip Resistor - Surface Mount WSLE-.025DKR-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.025TR-ND
Chip Resistor - Surface Mount WSLE-.025TR-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.025CT-ND
Chip Resistor - Surface Mount WSLE-.025CT-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 500Mw, 1%; Resistance Vishay - 26R4249 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 500Mw, 1%; Resistance Vishay
26R4249
Current Sense Resistor, 0.025 Ohm, 500Mw, 1%; Resistance Vishay 26R4249
CURRENT SENSE RESISTOR, 0.025 OHM, 500mW, 1%; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 500mW, 1%; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay - 18X4723 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay
18X4723
Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay 18X4723
METAL STRIP RESISTOR, 0.025OHM, 1%, 2010, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025OHM, 1%, 2010, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL2010R0250FEA 52-WSL2010R0250FEA WSLE-.025DKR-ND 26R4249 18X4723
Product Name RES .025 OHM 1/2W 1% 2010 SMD SMD 0.025 Ohm 0.5W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.025 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.025Ohm, 1%, 2010, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 0.1100 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details