Vishay Intertechnology, Inc. Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2010R0230DTA18

Description
Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2010R0230DTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2010R0230DTA18
Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2010R0230DTA18
Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0230DTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0230DTA18-ND
Chip Resistor - Surface Mount WSL2010R0230DTA18-ND
23 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

23 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0230DTA18 WSL2010R0230DTA18-ND
Product Name Res Metal Strip 2010 23m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details