Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More WSL2010R0200FBA

Description
Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More - WSL2010R0200FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More
WSL2010R0200FBA
Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More WSL2010R0200FBA
Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More

Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0200FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0200FBA-ND
Chip Resistor - Surface Mount WSL2010R0200FBA-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0200FBA WSL2010R0200FBA-ND
Product Name Current Sense Resistors - SMD 1/2watt .02ohms 1% Bulk Pack Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details