KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731HTTC1R00F

Description
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR731HTTC1R00F is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance value of 1.00 ohm with a tolerance of ¬±1%. The resistor is constructed using thick film technology, ensuring high reliability and performance, with a temperature coefficient of resistance (TCR) of ¬±100 ppm/¬8C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The device has been AEC-Q200 tested, making it suitable for automotive applications. The operating temperature range is from -55¬8C to +150¬8C, and it has a power rating of 0.25W. This resistor is ideal for engineers looking for a reliable component for precise current sensing in various electronic applications.

Datasheet Summary
Powered by GS/AI

The SR731HTTC1R00F is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance value of 1.00 ohm with a tolerance of ¬±1%. The resistor is constructed using thick film technology, ensuring high reliability and performance, with a temperature coefficient of resistance (TCR) of ¬±100 ppm/¬8C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The device has been AEC-Q200 tested, making it suitable for automotive applications. The operating temperature range is from -55¬8C to +150¬8C, and it has a power rating of 0.25W. This resistor is ideal for engineers looking for a reliable component for precise current sensing in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731HTTC1R00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731HTTC1R00FTR-ND
Chip Resistor - Surface Mount 2019-SR731HTTC1R00FTR-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731HTTC1R00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731HTTC1R00FCT-ND
Chip Resistor - Surface Mount 2019-SR731HTTC1R00FCT-ND
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731HTTC1R00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731HTTC1R00FDKR-ND
Chip Resistor - Surface Mount 2019-SR731HTTC1R00FDKR-ND
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731HTTC1R00F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR731HTTC1R00F
Chip Resistor - Surface Mount SR731HTTC1R00F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR731HTTC1R00FTR-ND SR731HTTC1R00F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details