Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .018ohms 1% Learn More WSL2010R0180FEB18

Description
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More - WSL2010R0180FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More
WSL2010R0180FEB18
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More WSL2010R0180FEB18
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More

Current Sense Resistors - SMD 1watt .018ohms 1% Learn More

Supplier's Site
SMD Resistor - 52-WSL2010R0180FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .018ohms 1% Product overview: WSL2010R0180FEB18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0180FEB18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .018ohms 1% Product overview: WSL2010R0180FEB18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0180FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0180FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0180FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0180FEB18DKR-ND
WSL-2010-18 .018 1% EB E3

WSL-2010-18 .018 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0180FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0180FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R0180FEB18CT-ND
WSL-2010-18 .018 1% EB E3

WSL-2010-18 .018 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0180FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0180FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R0180FEB18TR-ND
WSL-2010-18 .018 1% EB E3

WSL-2010-18 .018 1% EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL2010R0180FEB18 52-WSL2010R0180FEB18 541-WSL2010R0180FEB18DKR-ND
Product Name Current Sense Resistors - SMD 1watt .018ohms 1% Learn More SMD Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Metal Strip MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details