Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More WSL2010R0180FBA

Description
Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More - WSL2010R0180FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More
WSL2010R0180FBA
Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More WSL2010R0180FBA
Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More

Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0180FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0180FBA-ND
Chip Resistor - Surface Mount WSL2010R0180FBA-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0180FBA WSL2010R0180FBA-ND
Product Name Current Sense Resistors - SMD 1/2watt .018ohms 1% Bulk Pack Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details