Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0130FEA

Description
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R0130FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0130FEATR-ND
Chip Resistor - Surface Mount 541-WSL2010R0130FEATR-ND
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0130FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0130FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0130FEADKR-ND
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0130FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0130FEACT-ND
Chip Resistor - Surface Mount 541-WSL2010R0130FEACT-ND
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.013 Ohm 2W Resistor - 52-WSL2010R0130FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.013 Ohm 2W Resistor
52-WSL2010R0130FEA
SMD 0.013 Ohm 2W Resistor 52-WSL2010R0130FEA
Res Metal Strip 2010 0.013 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0130FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.013 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0130FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.013 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0130FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.013 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0130FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0130FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0130FEA
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0130FEA
Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0130FEA
812405-WSL2010R0130FEA
Chip Resistor - Surface Mount - WSL2010R0130FEA 812405-WSL2010R0130FEA
Manufacturer: Vishay Dale Win Source Part Number: 812405-WSL2010R0130F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 13 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 812405-WSL2010R0130FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 13 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Res Metal Strip 2010 0.013 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R - 873-WSL2010R0130FEA - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 2010 0.013 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
873-WSL2010R0130FEA
Res Metal Strip 2010 0.013 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R 873-WSL2010R0130FEA
Res Metal Strip 2010 0.013 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Res Metal Strip 2010 0.013 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-WSL2010R0130FEATR-ND 52-WSL2010R0130FEA WSL2010R0130FEA 812405-WSL2010R0130FEA 873-WSL2010R0130FEA
Product Name Chip Resistor - Surface Mount SMD 0.013 Ohm 2W Resistor Res Metal Strip 2010 13m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2010R0130FEA Res Metal Strip 2010 0.013 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Element
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0130 ohms 0.0130 ohms 0.0130 ohms 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details