Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0120FEA18

Description
12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10075-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10075-6-ND
Chip Resistor - Surface Mount 541-10075-6-ND
12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10075-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10075-1-ND
Chip Resistor - Surface Mount 541-10075-1-ND
12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10075-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10075-2-ND
Chip Resistor - Surface Mount 541-10075-2-ND
12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 12m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0120FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 12m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0120FEA18
Res Metal Strip 2010 12m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0120FEA18
Res Metal Strip 2010 12m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 12m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0120FEA18
939097-WSL2010R0120FEA18
Chip Resistor - Surface Mount - WSL2010R0120FEA18 939097-WSL2010R0120FEA18
Manufacturer: Vishay Win Source Part Number: 939097-WSL2010R0120F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10075-1, 541-10075-2, 541-10075-6

Manufacturer: Vishay
Win Source Part Number: 939097-WSL2010R0120FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 12 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10075-1, 541-10075-2, 541-10075-6

Buy Now Datasheet
SMD 1 W 0.012 ohm Resistor - 52-WSL2010R0120FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.012 ohm Resistor
52-WSL2010R0120FEA18
SMD 1 W 0.012 ohm Resistor 52-WSL2010R0120FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.012 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R0120FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.012 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.012 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0120FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.012 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R0120FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.012 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.012 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0120FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2010R0120FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0120FEA18
Chip Resistor - Surface Mount WSL2010R0120FEA18
RES 0.012 OHM 1% 1W 2010

RES 0.012 OHM 1% 1W 2010

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2010R0120FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2010R0120FEA18
Resistors - Chip Resistor - Surface Mount WSL2010R0120FEA18
RES 0.012 OHM 1% 1W 2010

RES 0.012 OHM 1% 1W 2010

Supplier's Site
Current Sense Resistors - SMD 1watt .012ohms 1% - 873-WSL2010R0120FEA18 - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 1watt .012ohms 1%
873-WSL2010R0120FEA18
Current Sense Resistors - SMD 1watt .012ohms 1% 873-WSL2010R0120FEA18
Current Sense Resistors - SMD 1watt .012ohms 1%

Current Sense Resistors - SMD 1watt .012ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-10075-6-ND WSL2010R0120FEA18 939097-WSL2010R0120FEA18 52-WSL2010R0120FEA18 WSL2010R0120FEA18 WSL2010R0120FEA18 873-WSL2010R0120FEA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 12m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2010R0120FEA18 SMD 1 W 0.012 ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .012ohms 1%
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalOxide Metal Element
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 (5025 Metric) Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details