Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More WSL2010R0120FEA

Description
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More - WSL2010R0120FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
WSL2010R0120FEA
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More WSL2010R0120FEA
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10074-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10074-1-ND
Chip Resistor - Surface Mount 541-10074-1-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10074-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10074-6-ND
Chip Resistor - Surface Mount 541-10074-6-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10074-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10074-2-ND
Chip Resistor - Surface Mount 541-10074-2-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5W Resistor - 52-WSL2010R0120FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-WSL2010R0120FEA
SMD 0.5W Resistor 52-WSL2010R0120FEA
2010 Metal Strip Current Sense Resistor, 0.5W, 1%, 12mR, SMD Product overview: WSL2010R0120FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0120FEA can be used for catalog matching and distributor lookup.

2010 Metal Strip Current Sense Resistor, 0.5W, 1%, 12mR, SMD Product overview: WSL2010R0120FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0120FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0120FEA
939096-WSL2010R0120FEA
Chip Resistor - Surface Mount - WSL2010R0120FEA 939096-WSL2010R0120FEA
Manufacturer: Vishay Win Source Part Number: 939096-WSL2010R0120F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10074-2, 541-10074-6, 541-10074-1

Manufacturer: Vishay
Win Source Part Number: 939096-WSL2010R0120FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 12 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10074-2, 541-10074-6, 541-10074-1

Buy Now
Res Metal Strip 2010 0.012 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R - 873-WSL2010R0120FEA - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 2010 0.012 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
873-WSL2010R0120FEA
Res Metal Strip 2010 0.012 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R 873-WSL2010R0120FEA
Res Metal Strip 2010 0.012 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Res Metal Strip 2010 0.012 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0120FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0120FEA
Chip Resistor - Surface Mount WSL2010R0120FEA
RES 0.012 OHM 1% 1/2W 2010

RES 0.012 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL2010R0120FEA 541-10074-1-ND 52-WSL2010R0120FEA 939096-WSL2010R0120FEA 873-WSL2010R0120FEA WSL2010R0120FEA
Product Name Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More Chip Resistor - Surface Mount SMD 0.5W Resistor Chip Resistor - Surface Mount - WSL2010R0120FEA Res Metal Strip 2010 0.012 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details