Vishay Intertechnology, Inc. Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... WSL2010R0110FEK

Description
Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - WSL2010R0110FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
WSL2010R0110FEK
Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... WSL2010R0110FEK
Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0110FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0110FEK-ND
Chip Resistor - Surface Mount WSL2010R0110FEK-ND
11 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

11 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0110FEK WSL2010R0110FEK-ND
Product Name Metal Strip ResistorSeries:WSL; Resistance:0.011ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount
Resistance Range 0.0110 ohms 0.0110 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details