Vishay Precision Group Surface Mount Resistors WSL2010R0100FEA18

Description
Vishay WSL2010R0100FEA18
Request a Quote Datasheet
Description
Vishay WSL2010R0100FEA18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836123
Surface Mount Resistors 6836123
Vishay WSL2010R0100FEA18

Vishay WSL2010R0100FEA18

Supplier's Site
Surface Mount Resistors - 6836123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836123P
Surface Mount Resistors 6836123P
Vishay WSL2010R0100FEA18

Vishay WSL2010R0100FEA18

Supplier's Site
Surface Mount Resistors - 1693187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693187
Surface Mount Resistors 1693187
Vishay WSL2010R0100FEA18

Vishay WSL2010R0100FEA18

Supplier's Site
Chip Resistor - Surface Mount - WSLF-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.01CT-ND
Chip Resistor - Surface Mount WSLF-.01CT-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.01TR-ND
Chip Resistor - Surface Mount WSLF-.01TR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.01DKR-ND
Chip Resistor - Surface Mount WSLF-.01DKR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.01 Ohm 1W Resistor - 52-WSL2010R0100FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 1W Resistor
52-WSL2010R0100FEA18
SMD 0.01 Ohm 1W Resistor 52-WSL2010R0100FEA18
0.01 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0100FEA18 can be used for catalog matching and distributor lookup.

0.01 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0100FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .01 OHM 1W 1% 2010 SMD - WSL2010R0100FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1W 1% 2010 SMD
WSL2010R0100FEA18
RES .01 OHM 1W 1% 2010 SMD WSL2010R0100FEA18
RES .01ohm 1W 1% 2010 SMD

RES .01ohm 1W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0100FEA18
850304-WSL2010R0100FEA18
Chip Resistor - Surface Mount - WSL2010R0100FEA18 850304-WSL2010R0100FEA18
Manufacturer: Vishay Win Source Part Number: 850304-WSL2010R0100F EA18 Series: WSL-HP Features: 10 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLF-.01CT, WSLF-.01TR, WSLF-.01DKR, Q3609628ABD

Manufacturer: Vishay
Win Source Part Number: 850304-WSL2010R0100FEA18
Series: WSL-HP
Features: 10 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLF-.01CT, WSLF-.01TR, WSLF-.01DKR, Q3609628ABD

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R0100FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0100FEA18
Chip Resistor - Surface Mount WSL2010R0100FEA18
RES 0.01 OHM 1% 1W 2010

RES 0.01 OHM 1% 1W 2010

Supplier's Site Datasheet
Current Sense Resistor, 0.01 Ohm, 500Mw, 1%; Resistance Vishay - 26R4247 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 500Mw, 1%; Resistance Vishay
26R4247
Current Sense Resistor, 0.01 Ohm, 500Mw, 1%; Resistance Vishay 26R4247
CURRENT SENSE RESISTOR, 0.01 OHM, 500mW, 1%; Resistance:0.01ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 500mW, 1%; Resistance:0.01ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.01Ohm, 1%, 2010, Full Reel; Resistance Vishay - 25M7386 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 2010, Full Reel; Resistance Vishay
25M7386
Metal Strip Resistor, 0.01Ohm, 1%, 2010, Full Reel; Resistance Vishay 25M7386
METAL STRIP RESISTOR, 0.01OHM, 1%, 2010, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 2010, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6836123 6836123P WSLF-.01CT-ND 52-WSL2010R0100FEA18 WSL2010R0100FEA18 850304-WSL2010R0100FEA18 WSL2010R0100FEA18 26R4247 25M7386
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.01 Ohm 1W Resistor RES .01 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount - WSL2010R0100FEA18 Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.01Ohm, 1%, 2010, Full Reel; Resistance Vishay
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms 0.0100 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1HR82FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details