RES 0.009 OHM 1% 1W 2010
9 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.009 OHM 1% 1W 2010
Current Sense Resistors - SMD 1watt .009ohms 1% Product overview: WSL20109L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20109L000FEA18
Manufacturer: Vishay
Win Source Part Number: 939094-WSL20109L000F
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 9 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Current Sense Resistors - SMD 1watt .009ohms 1% Learn More
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-WSL20109L000FEA18DKR-ND | 52-WSL20109L000FEA18 | 939094-WSL20109L000FEA18 | WSL20109L000FEA18 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Chip Resistor - Surface Mount - WSL20109L000FEA18 | Current Sense Resistors - SMD 1watt .009ohms 1% Learn More |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | |||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 0.0090 ohms | 0.0090 ohms | 0.0090 ohms |