Vishay Intertechnology, Inc. SMD 0.5 W 0.008 ohm Resistor WSL20108L000FTA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.008 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL20108L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.008 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL20108L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.008 ohm Resistor - 52-WSL20108L000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.008 ohm Resistor
52-WSL20108L000FTA
SMD 0.5 W 0.008 ohm Resistor 52-WSL20108L000FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.008 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL20108L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.008 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL20108L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL20108L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL20108L000FTA
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL20108L000FTA
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20108L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20108L000FTA-ND
Chip Resistor - Surface Mount WSL20108L000FTA-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-WSL20108L000FTA WSL20108L000FTA WSL20108L000FTA-ND
Product Name SMD 0.5 W 0.008 ohm Resistor Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Resistance Range 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details