Vishay Intertechnology, Inc. Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL20108L000FEB

Description
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL20108L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL20108L000FEB
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL20108L000FEB
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Automotive SMD 0.008 Ohm 0.5W Resistor - 52-WSL20108L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.008 Ohm 0.5W Resistor
52-WSL20108L000FEB
Automotive SMD 0.008 Ohm 0.5W Resistor 52-WSL20108L000FEB
Res Metal Strip 2010 0.008 Ohm 1% 0.5W(1/2W) ±75ppm/C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSL20108L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.008 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.008 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.008 Ohm 1% 0.5W(1/2W) ±75ppm/C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSL20108L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.008 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.008 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL20108L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20108L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL20108L000FEBCT-ND
RES 0.008 OHM 1% 1/2W 2010

RES 0.008 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20108L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20108L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL20108L000FEBTR-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20108L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20108L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL20108L000FEBDKR-ND
RES 0.008 OHM 1% 1/2W 2010

RES 0.008 OHM 1% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL20108L000FEB 52-WSL20108L000FEB 541-WSL20108L000FEBCT-ND
Product Name Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Automotive SMD 0.008 Ohm 0.5W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Resistance Range 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details