Vishay Precision Group SMD 0.008 Ohm 1W Resistor WSL20108L000FEA18

Description
0.008 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20108L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.008 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20108L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.008 Ohm 1W Resistor - 52-WSL20108L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.008 Ohm 1W Resistor
52-WSL20108L000FEA18
SMD 0.008 Ohm 1W Resistor 52-WSL20108L000FEA18
0.008 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20108L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEA18 can be used for catalog matching and distributor lookup.

0.008 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20108L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20108L000FEA18
903383-WSL20108L000FEA18
Chip Resistor - Surface Mount - WSL20108L000FEA18 903383-WSL20108L000FEA18
Manufacturer: Vishay Win Source Part Number: 903383-WSL20108L000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLF-.008TR, WSLF-.008CT, WSLF-.008DKR

Manufacturer: Vishay
Win Source Part Number: 903383-WSL20108L000FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLF-.008TR, WSLF-.008CT, WSLF-.008DKR

Buy Now Datasheet
Surface Mount Resistors - 6836120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836120
Surface Mount Resistors 6836120
Vishay WSL20108L000FEA18

Vishay WSL20108L000FEA18

Supplier's Site
Surface Mount Resistors - 6836120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836120P
Surface Mount Resistors 6836120P
Vishay WSL20108L000FEA18

Vishay WSL20108L000FEA18

Supplier's Site
Surface Mount Resistors - 1693185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693185
Surface Mount Resistors 1693185
Vishay WSL20108L000FEA18

Vishay WSL20108L000FEA18

Supplier's Site
Current Sense Resistors - SMD 1watt .008ohms 1% Learn More - WSL20108L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .008ohms 1% Learn More
WSL20108L000FEA18
Current Sense Resistors - SMD 1watt .008ohms 1% Learn More WSL20108L000FEA18
Current Sense Resistors - SMD 1watt .008ohms 1% Learn More

Current Sense Resistors - SMD 1watt .008ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLF-.008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.008CT-ND
Chip Resistor - Surface Mount WSLF-.008CT-ND
8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.008DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.008DKR-ND
Chip Resistor - Surface Mount WSLF-.008DKR-ND
8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.008TR-ND
Chip Resistor - Surface Mount WSLF-.008TR-ND
8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL20108L000FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL20108L000FEA18
Resistors - Chip Resistor - Surface Mount WSL20108L000FEA18
RES 0.008 OHM 1% 1W 2010

RES 0.008 OHM 1% 1W 2010

Supplier's Site
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0540 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0540
Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0540
METAL STRIP RESISTOR, 0.008OHM, 1%, 2010, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.008OHM, 1%, 2010, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.008Ohm, 1%, 2010; Resistance Vishay - 18X4750 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.008Ohm, 1%, 2010; Resistance Vishay
18X4750
Metal Strip Resistor, 0.008Ohm, 1%, 2010; Resistance Vishay 18X4750
METAL STRIP RESISTOR, 0.008OHM, 1%, 2010; Resistance:0.008ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.008OHM, 1%, 2010; Resistance:0.008ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL20108L000FEA18 903383-WSL20108L000FEA18 6836120 6836120P WSL20108L000FEA18 WSLF-.008CT-ND WSL20108L000FEA18 78R0540 18X4750
Product Name SMD 0.008 Ohm 1W Resistor Chip Resistor - Surface Mount - WSL20108L000FEA18 Surface Mount Resistors Surface Mount Resistors Current Sense Resistors - SMD 1watt .008ohms 1% Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Metal Strip Resistor, 0.008Ohm, 1%, 2010, Full Reel; Resistance Vishay Metal Strip Resistor, 0.008Ohm, 1%, 2010; Resistance Vishay
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy MetalOxide MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details