8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
RES 0.008 OHM 1% 1/2W 2010 Product overview: WSL20108L000FBA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20108L000FBA can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL20108L000FBA-ND | WSL20108L000FBA | 52-WSL20108L000FBA |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 2010 8m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk | 0.008 OHM 2W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | Metal Strip | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010 (5025 Metric) |
| Resistance Range | 0.0080 ohms | 0.0080 ohms |