Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20107L500FTA18

Description
7.5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
7.5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20107L500FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20107L500FTA18-ND
Chip Resistor - Surface Mount WSL20107L500FTA18-ND
7.5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL20107L500FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL20107L500FTA18
Res Metal Strip 2010 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL20107L500FTA18
Res Metal Strip 2010 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL20107L500FTA18-ND WSL20107L500FTA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistor Kits - 2019-SR731ETK001KIT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details