Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20107L500FEA

Description
RES 0.0075 OHM 1% 1/2W 2010
Request a Quote Datasheet
Description
RES 0.0075 OHM 1% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL20107L500FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20107L500FEADKR-ND
Chip Resistor - Surface Mount 541-WSL20107L500FEADKR-ND
RES 0.0075 OHM 1% 1/2W 2010

RES 0.0075 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20107L500FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20107L500FEACT-ND
Chip Resistor - Surface Mount 541-WSL20107L500FEACT-ND
RES 0.0075 OHM 1% 1/2W 2010

RES 0.0075 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20107L500FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20107L500FEATR-ND
Chip Resistor - Surface Mount 541-WSL20107L500FEATR-ND
7.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5 W 0.0075 ohm Resistor - 52-WSL20107L500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.0075 ohm Resistor
52-WSL20107L500FEA
SMD 0.5 W 0.0075 ohm Resistor 52-WSL20107L500FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.0075 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20107L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.0075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.0075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L500FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.0075 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20107L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.0075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.0075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 7.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL20107L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 7.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL20107L500FEA
Res Metal Strip 2010 7.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL20107L500FEA
Res Metal Strip 2010 7.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 7.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-WSL20107L500FEADKR-ND 52-WSL20107L500FEA WSL20107L500FEA
Product Name Chip Resistor - Surface Mount SMD 0.5 W 0.0075 ohm Resistor Res Metal Strip 2010 7.5m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0075 ohms 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details