Vishay Precision Group Chip Resistor - Surface Mount - WSL20107L000FEA WSL20107L000FEA

Description
Manufacturer: Vishay Win Source Part Number: 903382-WSL20107L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.007TR, WSLE-.007DKR, WSLE-.007CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903382-WSL20107L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.007TR, WSLE-.007DKR, WSLE-.007CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20107L000FEA
903382-WSL20107L000FEA
Chip Resistor - Surface Mount - WSL20107L000FEA 903382-WSL20107L000FEA
Manufacturer: Vishay Win Source Part Number: 903382-WSL20107L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.007TR, WSLE-.007DKR, WSLE-.007CT

Manufacturer: Vishay
Win Source Part Number: 903382-WSL20107L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLE-.007TR, WSLE-.007DKR, WSLE-.007CT

Buy Now Datasheet
RES .007 OHM 1/2W 1% 2010 SMD - WSL20107L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .007 OHM 1/2W 1% 2010 SMD
WSL20107L000FEA
RES .007 OHM 1/2W 1% 2010 SMD WSL20107L000FEA
RES .007ohm 1/2W 1% 2010 SMD

RES .007ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.007TR-ND
Chip Resistor - Surface Mount WSLE-.007TR-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.007DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.007DKR-ND
Chip Resistor - Surface Mount WSLE-.007DKR-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.007CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.007CT-ND
Chip Resistor - Surface Mount WSLE-.007CT-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
2W Resistor - 52-WSL20107L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7mR 1% 1/2W 2010 Metal Strip Chip Resistor Product overview: WSL20107L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L000FEA can be used for catalog matching and distributor lookup.

7mR 1% 1/2W 2010 Metal Strip Chip Resistor Product overview: WSL20107L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.007 Ohm, 500 Mw,1%; Resistance Vishay - 83R9043 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.007 Ohm, 500 Mw,1%; Resistance Vishay
83R9043
Current Sense Resistor, 0.007 Ohm, 500 Mw,1%; Resistance Vishay 83R9043
CURRENT SENSE RESISTOR, 0.007 OHM, 500 MW,1%; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.007 OHM, 500 MW,1%; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.007 Ohm, 500Mw, 1%; Resistance Vishay - 20K7581 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.007 Ohm, 500Mw, 1%; Resistance Vishay
20K7581
Wirewound Resistor, 0.007 Ohm, 500Mw, 1%; Resistance Vishay 20K7581
WIREWOUND RESISTOR, 0.007 OHM, 500mW, 1%; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.007 OHM, 500mW, 1%; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 903382-WSL20107L000FEA WSL20107L000FEA WSLE-.007TR-ND 52-WSL20107L000FEA 83R9043 20K7581
Product Name Chip Resistor - Surface Mount - WSL20107L000FEA RES .007 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount 2W Resistor Current Sense Resistor, 0.007 Ohm, 500 Mw,1%; Resistance Vishay Wirewound Resistor, 0.007 Ohm, 500Mw, 1%; Resistance Vishay
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details