Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20106L900FEA

Description
6.9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20106L900FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20106L900FEA-ND
Chip Resistor - Surface Mount WSL20106L900FEA-ND
6.9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.9 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 6.9m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R - WSL20106L900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 6.9m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
WSL20106L900FEA
Res Metal Strip 2010 6.9m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R WSL20106L900FEA
Res Metal Strip 2010 6.9m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Res Metal Strip 2010 6.9m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL20106L900FEA-ND WSL20106L900FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 6.9m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0069 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details