Vishay Intertechnology, Inc. Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk WSL20106L800FEK

Description
Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk - WSL20106L800FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
WSL20106L800FEK
Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk WSL20106L800FEK
Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20106L800FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20106L800FEK-ND
Chip Resistor - Surface Mount WSL20106L800FEK-ND
6.8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20106L800FEK WSL20106L800FEK-ND
Product Name Res Metal Strip 2010 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details