Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20106L300FBA18

Description
6.3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20106L300FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20106L300FBA18-ND
Chip Resistor - Surface Mount WSL20106L300FBA18-ND
6.3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 6.3m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk - WSL20106L300FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 6.3m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
WSL20106L300FBA18
Res Metal Strip 2010 6.3m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk WSL20106L300FBA18
Res Metal Strip 2010 6.3m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2010 6.3m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL20106L300FBA18-ND WSL20106L300FBA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 6.3m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0063 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers