Vishay Intertechnology, Inc. Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL20105L200FEK18

Description
Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk - WSL20105L200FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
WSL20105L200FEK18
Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL20105L200FEK18
Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20105L200FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20105L200FEK18-ND
Chip Resistor - Surface Mount WSL20105L200FEK18-ND
5.2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL20105L200FEK18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL20105L200FEK18
Chip Resistor - Surface Mount WSL20105L200FEK18
RES 0.0052 OHM 1% 1W 2010

RES 0.0052 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL20105L200FEK18 WSL20105L200FEK18-ND WSL20105L200FEK18
Product Name Res Metal Strip 2010 5.2m Ohm 1% 1W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP2R0GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details