Vishay Precision Group Chip Resistor - Surface Mount WSL20105L000FEK

Description
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20105L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20105L000FEK-ND
Chip Resistor - Surface Mount WSL20105L000FEK-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorSeries:WSL; Resistance:0.005ohm; Resistance Tolerance: 1%; Power Rating:0.5W... - WSL20105L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.005ohm; Resistance Tolerance: 1%; Power Rating:0.5W...
WSL20105L000FEK
Current Sense ResistorSeries:WSL; Resistance:0.005ohm; Resistance Tolerance: 1%; Power Rating:0.5W... WSL20105L000FEK
Current Sense ResistorSeries:WSL; Resistance:0.005ohm; Resistance Tolerance: 1%; Power Rating:0.5W...

Current Sense ResistorSeries:WSL; Resistance:0.005ohm; Resistance Tolerance: 1%; Power Rating:0.5W...

Supplier's Site
Current Sense Resistor, 0.005 Ohm, 500Mw, 1%; Resistance Vishay - 41K9307 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 500Mw, 1%; Resistance Vishay
41K9307
Current Sense Resistor, 0.005 Ohm, 500Mw, 1%; Resistance Vishay 41K9307
CURRENT SENSE RESISTOR, 0.005 OHM, 500mW, 1%; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 500mW, 1%; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL20105L000FEK-ND WSL20105L000FEK 41K9307
Product Name Chip Resistor - Surface Mount Current Sense ResistorSeries:WSL; Resistance:0.005ohm; Resistance Tolerance: 1%; Power Rating:0.5W... Current Sense Resistor, 0.005 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details