Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .005ohms 1% Learn More WSL20105L000FEB18

Description
Current Sense Resistors - SMD 1watt .005ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .005ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .005ohms 1% Learn More - WSL20105L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .005ohms 1% Learn More
WSL20105L000FEB18
Current Sense Resistors - SMD 1watt .005ohms 1% Learn More WSL20105L000FEB18
Current Sense Resistors - SMD 1watt .005ohms 1% Learn More

Current Sense Resistors - SMD 1watt .005ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL20105L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20105L000FEB18-ND
Chip Resistor - Surface Mount WSL20105L000FEB18-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20105L000FEB18 WSL20105L000FEB18-ND
Product Name Current Sense Resistors - SMD 1watt .005ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details