Vishay Precision Group Chip Resistor - Surface Mount - WSL20104L000FEA WSL20104L000FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 810859-WSL20104L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 810859-WSL20104L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20104L000FEA
810859-WSL20104L000FEA
Chip Resistor - Surface Mount - WSL20104L000FEA 810859-WSL20104L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 810859-WSL20104L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 810859-WSL20104L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 4 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 0.004 Ohm 0.5W Resistor - 52-WSL20104L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.004 Ohm 0.5W Resistor
52-WSL20104L000FEA
SMD 0.004 Ohm 0.5W Resistor 52-WSL20104L000FEA
0.004 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20104L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20104L000FEA can be used for catalog matching and distributor lookup.

0.004 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20104L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20104L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .004 OHM 1/2W 1% 2010 SMD - WSL20104L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .004 OHM 1/2W 1% 2010 SMD
WSL20104L000FEA
RES .004 OHM 1/2W 1% 2010 SMD WSL20104L000FEA
RES .004ohm 1/2W 1% 2010 SMD

RES .004ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.004CT-ND
Chip Resistor - Surface Mount WSLE-.004CT-ND
4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.004DKR-ND
Chip Resistor - Surface Mount WSLE-.004DKR-ND
4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.004TR-ND
Chip Resistor - Surface Mount WSLE-.004TR-ND
4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.004 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 83R9040 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.004 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
83R9040
Current Sense Resistor, 0.004 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 83R9040
CURRENT SENSE RESISTOR, 0.004 OHM, 500 MW,1%, FULL REEL; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.004 OHM, 500 MW,1%, FULL REEL; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.004 Ohm, 500Mw, ±1%; Resistance Vishay - 73K0866 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.004 Ohm, 500Mw, ±1%; Resistance Vishay
73K0866
Current Sense Resistor, 0.004 Ohm, 500Mw, ±1%; Resistance Vishay 73K0866
CURRENT SENSE RESISTOR, 0.004 OHM, 500mW, ±1%; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.004 OHM, 500mW, ±1%; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, 0R004, 0.5W, 2010, Metal Strip Rohs Compliant Vishay - 14AJ2829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 0.5W, 2010, Metal Strip Rohs Compliant Vishay
14AJ2829
Res, 0R004, 0.5W, 2010, Metal Strip Rohs Compliant Vishay 14AJ2829
RES, 0R004, 0.5W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R004, 0.5W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 810859-WSL20104L000FEA 52-WSL20104L000FEA WSL20104L000FEA WSLE-.004CT-ND 83R9040 14AJ2829
Product Name Chip Resistor - Surface Mount - WSL20104L000FEA SMD 0.004 Ohm 0.5W Resistor RES .004 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.004 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Res, 0R004, 0.5W, 2010, Metal Strip Rohs Compliant Vishay
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 0.5000 watts 2 watts 0.5000 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details