Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More WSL20104L000FBA

Description
Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More - WSL20104L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More
WSL20104L000FBA
Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More WSL20104L000FBA
Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More

Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL20104L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20104L000FBA-ND
Chip Resistor - Surface Mount WSL20104L000FBA-ND
4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20104L000FBA WSL20104L000FBA-ND
Product Name Current Sense Resistors - SMD 1/2watt .004ohms 1% Bulk Pack Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details