Vishay Intertechnology, Inc. Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL20103L500FTA18

Description
Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL20103L500FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL20103L500FTA18
Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL20103L500FTA18
Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20103L500FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L500FTA18-ND
Chip Resistor - Surface Mount WSL20103L500FTA18-ND
3.5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20103L500FTA18 WSL20103L500FTA18-ND
Product Name Res Metal Strip 2010 3.5m Ohm 1% 1W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details