Vishay Intertechnology, Inc. Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R WSL20103L500FEA

Description
Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R - WSL20103L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
WSL20103L500FEA
Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R WSL20103L500FEA
Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20103L500FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L500FEA-ND
Chip Resistor - Surface Mount WSL20103L500FEA-ND
3.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20103L500FEA WSL20103L500FEA-ND
Product Name Res Metal Strip 2010 3.5m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details