Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20103L100FEK18

Description
3.1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3.1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20103L100FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L100FEK18-ND
Chip Resistor - Surface Mount WSL20103L100FEK18-ND
3.1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 3.1m Ohm 1% 1W ¦150ppm/¦C SMD Bulk - WSL20103L100FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3.1m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
WSL20103L100FEK18
Res Metal Strip 2010 3.1m Ohm 1% 1W ¦150ppm/¦C SMD Bulk WSL20103L100FEK18
Res Metal Strip 2010 3.1m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2010 3.1m Ohm 1% 1W ¦150ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL20103L100FEK18-ND WSL20103L100FEK18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 3.1m Ohm 1% 1W ¦150ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0031 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details