Vishay Precision Group Chip Resistor - Surface Mount WSL20103L000FEA18

Description
3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10072-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10072-6-ND
Chip Resistor - Surface Mount 541-10072-6-ND
3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10072-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10072-2-ND
Chip Resistor - Surface Mount 541-10072-2-ND
3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10072-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10072-1-ND
Chip Resistor - Surface Mount 541-10072-1-ND
3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R - WSL20103L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
WSL20103L000FEA18
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R WSL20103L000FEA18
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Supplier's Site
SMD 1W Resistor - 52-WSL20103L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL20103L000FEA18
SMD 1W Resistor 52-WSL20103L000FEA18
2010 3mR 1% 1W Metal Strip SMD Resistor Product overview: WSL20103L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20103L000FEA18 can be used for catalog matching and distributor lookup.

2010 3mR 1% 1W Metal Strip SMD Resistor Product overview: WSL20103L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20103L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375564-WSL20103L000FEA18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375564-WSL20103L000FEA18
Resistors - Chip Resistor - Surface Mount 1375564-WSL20103L000FEA18
Win Source Part Number: 1375564-WSL20103L000 FEA18 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSL-HP Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 3 mOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375564-WSL20103L000FEA18
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL-HP
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 3 mOhms
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Wirewound Resistor, 0.003 Ohm, 500Mw, 1%; Resistance Vishay - 56P3659 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.003 Ohm, 500Mw, 1%; Resistance Vishay
56P3659
Wirewound Resistor, 0.003 Ohm, 500Mw, 1%; Resistance Vishay 56P3659
WIREWOUND RESISTOR, 0.003 OHM, 500mW, 1%; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.003 OHM, 500mW, 1%; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site
Res, 0R003, 1W, 2010, Metal Strip Rohs Compliant Vishay - 14AJ2828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1W, 2010, Metal Strip Rohs Compliant Vishay
14AJ2828
Res, 0R003, 1W, 2010, Metal Strip Rohs Compliant Vishay 14AJ2828
RES, 0R003, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R003, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-10072-6-ND WSL20103L000FEA18 52-WSL20103L000FEA18 1375564-WSL20103L000FEA18 56P3659 14AJ2828
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Wirewound Resistor, 0.003 Ohm, 500Mw, 1%; Resistance Vishay Res, 0R003, 1W, 2010, Metal Strip Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy; Wirewound
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers