Vishay Intertechnology, Inc. Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk WSL20102L500FEK

Description
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk - WSL20102L500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
WSL20102L500FEK
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk WSL20102L500FEK
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20102L500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20102L500FEK-ND
Chip Resistor - Surface Mount WSL20102L500FEK-ND
2.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20102L500FEK WSL20102L500FEK-ND
Product Name Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details