Current Sense Resistors - SMD 1watt .002ohms 1% Learn More
2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL20102L000FEK18 | WSL20102L000FEK18-ND |
| Product Name | Current Sense Resistors - SMD 1watt .002ohms 1% Learn More | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 |
| Resistance Range | 0.0020 ohms | 0.0020 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |