Vishay Intertechnology, Inc. WSL20102L000FEK WSL20102L000FEK

Description
WSL20102L000FEK
Request a Quote Datasheet
Description
WSL20102L000FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL20102L000FEK - WSL20102L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL20102L000FEK
WSL20102L000FEK
WSL20102L000FEK WSL20102L000FEK
WSL20102L000FEK

WSL20102L000FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL20102L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20102L000FEK-ND
Chip Resistor - Surface Mount WSL20102L000FEK-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20102L000FEK WSL20102L000FEK-ND
Product Name WSL20102L000FEK Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details