Vishay Intertechnology, Inc. Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk WSL20101L700JEK

Description
Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk - WSL20101L700JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk
WSL20101L700JEK
Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk WSL20101L700JEK
Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L700JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L700JEK-ND
Chip Resistor - Surface Mount WSL20101L700JEK-ND
1.7 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.7 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L700JEK WSL20101L700JEK-ND
Product Name Res Metal Strip 2010 1.7m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9600 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details