Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
1 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL20101L000JTA | WSL20101L000JTA-ND |
| Product Name | Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 275 ±ppm/°C | 275 ±ppm/°C |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor |