Vishay Intertechnology, Inc. Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk WSL20101L000FEK18

Description
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk - WSL20101L000FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
WSL20101L000FEK18
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk WSL20101L000FEK18
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L000FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L000FEK18-ND
Chip Resistor - Surface Mount WSL20101L000FEK18-ND
1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.001 Ohm, 1W, 1%; Resistance Vishay - 72M6584 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001 Ohm, 1W, 1%; Resistance Vishay
72M6584
Current Sense Resistor, 0.001 Ohm, 1W, 1%; Resistance Vishay 72M6584
CURRENT SENSE RESISTOR, 0.001 OHM, 1W, 1%; Resistance:0.001ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001 OHM, 1W, 1%; Resistance:0.001ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL20101L000FEK18 WSL20101L000FEK18-ND 72M6584
Product Name Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount Current Sense Resistor, 0.001 Ohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details