Vishay Precision Group SMD 0.5W Resistor WSL20101L000FEA

Description
1mR 1% 0.5W 2010 SMD Metal Strip Resistor Product overview: WSL20101L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mR 1% 0.5W 2010 SMD Metal Strip Resistor Product overview: WSL20101L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W Resistor - 52-WSL20101L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-WSL20101L000FEA
SMD 0.5W Resistor 52-WSL20101L000FEA
1mR 1% 0.5W 2010 SMD Metal Strip Resistor Product overview: WSL20101L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L000FEA can be used for catalog matching and distributor lookup.

1mR 1% 0.5W 2010 SMD Metal Strip Resistor Product overview: WSL20101L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLE-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.001DKR-ND
Chip Resistor - Surface Mount WSLE-.001DKR-ND
1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.001TR-ND
Chip Resistor - Surface Mount WSLE-.001TR-ND
1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.001CT-ND
Chip Resistor - Surface Mount WSLE-.001CT-ND
1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .001 OHM 1/2W 1% 2010 SMD - WSL20101L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 1/2W 1% 2010 SMD
WSL20101L000FEA
RES .001 OHM 1/2W 1% 2010 SMD WSL20101L000FEA
RES .001ohm 1/2W 1% 2010 SMD

RES .001ohm 1/2W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20101L000FEA
903381-WSL20101L000FEA
Chip Resistor - Surface Mount - WSL20101L000FEA 903381-WSL20101L000FEA
Manufacturer: Vishay Win Source Part Number: 903381-WSL20101L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.001CT, Q2917881, WSLE-.001TR, WSLE-.001DKR

Manufacturer: Vishay
Win Source Part Number: 903381-WSL20101L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLE-.001CT, Q2917881, WSLE-.001TR, WSLE-.001DKR

Buy Now Datasheet
Current Sense Resistor, 0.001 Ohm, 500 Mw,1%; Resistance Vishay - 78R0406 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001 Ohm, 500 Mw,1%; Resistance Vishay
78R0406
Current Sense Resistor, 0.001 Ohm, 500 Mw,1%; Resistance Vishay 78R0406
CURRENT SENSE RESISTOR, 0.001 OHM, 500 MW,1%; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001 OHM, 500 MW,1%; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.001Ohm, 1%, 2010, Full Reel; Resistance Vishay - 18X4743 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 2010, Full Reel; Resistance Vishay
18X4743
Metal Strip Resistor, 0.001Ohm, 1%, 2010, Full Reel; Resistance Vishay 18X4743
METAL STRIP RESISTOR, 0.001OHM, 1%, 2010, FULL REEL; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 2010, FULL REEL; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL20101L000FEA WSLE-.001DKR-ND WSL20101L000FEA 903381-WSL20101L000FEA 78R0406 18X4743
Product Name SMD 0.5W Resistor Chip Resistor - Surface Mount RES .001 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount - WSL20101L000FEA Current Sense Resistor, 0.001 Ohm, 500 Mw,1%; Resistance Vishay Metal Strip Resistor, 0.001Ohm, 1%, 2010, Full Reel; Resistance Vishay
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.0200 volts
Operating AC Voltage 0.0200 volts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details