Vishay Precision Group Chip Resistor - Surface Mount WSL1206R2000FEK

Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R2000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R2000FEK-ND
Chip Resistor - Surface Mount WSL1206R2000FEK-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip ResistorSeries:WSL; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... - WSL1206R2000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...
WSL1206R2000FEK
Metal Strip ResistorSeries:WSL; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... WSL1206R2000FEK
Metal Strip ResistorSeries:WSL; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...

Metal Strip ResistorSeries:WSL; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R2000FEK-ND WSL1206R2000FEK
Product Name Chip Resistor - Surface Mount Metal Strip ResistorSeries:WSL; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers