Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R2000FEA18

Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10070-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10070-6-ND
Chip Resistor - Surface Mount 541-10070-6-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10070-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10070-2-ND
Chip Resistor - Surface Mount 541-10070-2-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10070-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10070-1-ND
Chip Resistor - Surface Mount 541-10070-1-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R2000FEA18
939091-WSL1206R2000FEA18
Chip Resistor - Surface Mount - WSL1206R2000FEA18 939091-WSL1206R2000FEA18
Manufacturer: Vishay Win Source Part Number: 939091-WSL1206R2000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10070-6, 541-10070-1, 541-10070-2

Manufacturer: Vishay
Win Source Part Number: 939091-WSL1206R2000FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10070-6, 541-10070-1, 541-10070-2

Buy Now Datasheet
Automotive SMD 0.5W Resistor - 52-WSL1206R2000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5W Resistor
52-WSL1206R2000FEA18
Automotive SMD 0.5W Resistor 52-WSL1206R2000FEA18
1206 200mR 1% 0.5W AEC-Q200 SMD Resistor Product overview: WSL1206R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R2000FEA18 can be used for catalog matching and distributor lookup.

1206 200mR 1% 0.5W AEC-Q200 SMD Resistor Product overview: WSL1206R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R2000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R2000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R2000FEA18
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R2000FEA18
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Resistor, Cur Sense, 0.2 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 14R4711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.2 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
14R4711
Resistor, Cur Sense, 0.2 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 14R4711
RESISTOR, CUR SENSE, 0.2 OHM, 250mW, 1%, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.2 OHM, 250mW, 1%, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, 0R2, 0.5W, 1206, Metal Strip; Resistance Vishay - 85AJ1120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 0.5W, 1206, Metal Strip; Resistance Vishay
85AJ1120
Res, 0R2, 0.5W, 1206, Metal Strip; Resistance Vishay 85AJ1120
RES, 0R2, 0.5W, 1206, METAL STRIP; Resistance:0.2ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, 0R2, 0.5W, 1206, METAL STRIP; Resistance:0.2ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-10070-6-ND 939091-WSL1206R2000FEA18 52-WSL1206R2000FEA18 WSL1206R2000FEA18 14R4711 85AJ1120
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL1206R2000FEA18 Automotive SMD 0.5W Resistor Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Resistor, Cur Sense, 0.2 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay Res, 0R2, 0.5W, 1206, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details