Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R2000FBA18

Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R2000FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R2000FBA18-ND
Chip Resistor - Surface Mount WSL1206R2000FBA18-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/2watt .2ohms 1% Learn More - WSL1206R2000FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .2ohms 1% Learn More
WSL1206R2000FBA18
Current Sense Resistors - SMD 1/2watt .2ohms 1% Learn More WSL1206R2000FBA18
Current Sense Resistors - SMD 1/2watt .2ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .2ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R2000FBA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R2000FBA18
Chip Resistor - Surface Mount WSL1206R2000FBA18
RES 0.2 OHM 1% 1/2W 1206

RES 0.2 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R2000FBA18-ND WSL1206R2000FBA18 WSL1206R2000FBA18
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2watt .2ohms 1% Learn More Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR27GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2230994 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Standards and Certifications RoHS
View Details
2 suppliers