Vishay Intertechnology, Inc. Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1650FEA

Description
Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R1650FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R1650FEA
Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1650FEA
Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL1206R1650FEA
Product Name Res Metal Strip 1206 165m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers