Vishay Intertechnology, Inc. SMD 0.5 W 0.15 ohm Resistor WSL1206R1500FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.15 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R1500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.15 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.15 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R1500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.15 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.15 ohm Resistor - 52-WSL1206R1500FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.15 ohm Resistor
52-WSL1206R1500FEA18
SMD 0.5 W 0.15 ohm Resistor 52-WSL1206R1500FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.15 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R1500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.15 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.15 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R1500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.15 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10068-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10068-6-ND
Chip Resistor - Surface Mount 541-10068-6-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10068-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10068-2-ND
Chip Resistor - Surface Mount 541-10068-2-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10068-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10068-1-ND
Chip Resistor - Surface Mount 541-10068-1-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R1500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R1500FEA18
Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1500FEA18
Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1500FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R1500FEA18
Chip Resistor - Surface Mount WSL1206R1500FEA18
RES 0.15 OHM 1% 1/2W 1206

RES 0.15 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL1206R1500FEA18 541-10068-6-ND WSL1206R1500FEA18 WSL1206R1500FEA18
Product Name SMD 0.5 W 0.15 ohm Resistor Chip Resistor - Surface Mount Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers