Vishay Intertechnology, Inc. Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R1400FBA

Description
Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R1400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R1400FBA
Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R1400FBA
Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1400FBA-ND
Chip Resistor - Surface Mount WSL1206R1400FBA-ND
140 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

140 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R1400FBA WSL1206R1400FBA-ND
Product Name Res Metal Strip 1206 140m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details