Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1% WSL1206R1200FEA

Description
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1% - WSL1206R1200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1%
WSL1206R1200FEA
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1% WSL1206R1200FEA
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1%

Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10067-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10067-6-ND
Chip Resistor - Surface Mount 541-10067-6-ND
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10067-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10067-1-ND
Chip Resistor - Surface Mount 541-10067-1-ND
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10067-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10067-2-ND
Chip Resistor - Surface Mount 541-10067-2-ND
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R1200FEA 541-10067-6-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .12ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details