Vishay Intertechnology, Inc. Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1000JTA

Description
Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R1000JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R1000JTA
Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1000JTA
Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1000JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1000JTA-ND
Chip Resistor - Surface Mount WSL1206R1000JTA-ND
100 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R1000JTA WSL1206R1000JTA-ND
Product Name Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details